AVX Corporation Wire To Board Connector, Header, 26 Position, 2 Row; Connector Systems Avx Interconnect 8380026000010

Description
WIRE TO BOARD CONNECTOR, HEADER, 26 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:8380 Series RoHS Compliant: Yes
Description
WIRE TO BOARD CONNECTOR, HEADER, 26 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:8380 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Header, 26 Position, 2 Row; Connector Systems Avx Interconnect - 15J1678 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Header, 26 Position, 2 Row; Connector Systems Avx Interconnect
15J1678
Wire To Board Connector, Header, 26 Position, 2 Row; Connector Systems Avx Interconnect 15J1678
WIRE TO BOARD CONNECTOR, HEADER, 26 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:8380 Series RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, HEADER, 26 POSITION, 2 ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:8380 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15J1678
Product Name Wire To Board Connector, Header, 26 Position, 2 Row; Connector Systems Avx Interconnect
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SMA (F) B/H RF 1.13MM CABLE NICKLE PLATED CONNECTOR - ET-SFS-BH-5NP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
2+6 Pos. Female Receptacle 24-28 AWG+10 AWG Straight Cable Connector Kit, Hex Socket Jackscrews - M80-4C10605F2-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Current Rating 40.0 amps
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-0725-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
View Details