AVX Corporation Wire To Board, Receptacle, Idc, 16 Position, 2Row; Idc Connector Type Avx Interconnect 8290016000011

Description
WIRE TO BOARD, RECEPTACLE, IDC, 16 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Description
WIRE TO BOARD, RECEPTACLE, IDC, 16 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Receptacle, Idc, 16 Position, 2Row; Idc Connector Type Avx Interconnect - 15J1664 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, Idc, 16 Position, 2Row; Idc Connector Type Avx Interconnect
15J1664
Wire To Board, Receptacle, Idc, 16 Position, 2Row; Idc Connector Type Avx Interconnect 15J1664
WIRE TO BOARD, RECEPTACLE, IDC, 16 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, IDC, 16 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15J1664
Product Name Wire To Board, Receptacle, Idc, 16 Position, 2Row; Idc Connector Type Avx Interconnect
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - ABD.00.250.NTM - 769818-ABD.00.250.NTM - Win Source Electronics
Specs
Connector Type Coaxial Connector
Mounting Panel Mount
View Details
4 suppliers
XF3M/XF2M FPC/FFC Connector - XF2M-4515-1A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
7 suppliers