AVX Corporation Rack & Panel Connector, Female, 20 Position, Crimp; No. Of Contacts Avx Interconnect 8016020000608

Description
RACK & PANEL CONNECTOR, FEMALE, 20 POSITION, CRIMP; No. of Contacts:20Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RACK & PANEL CONNECTOR, FEMALE, 20 POSITION, CRIMP; No. of Contacts:20Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connector, Female, 20 Position, Crimp; No. Of Contacts Avx Interconnect - 04M4673 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Female, 20 Position, Crimp; No. Of Contacts Avx Interconnect
04M4673
Rack & Panel Connector, Female, 20 Position, Crimp; No. Of Contacts Avx Interconnect 04M4673
RACK & PANEL CONNECTOR, FEMALE, 20 POSITION, CRIMP; No. of Contacts:20Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RACK & PANEL CONNECTOR, FEMALE, 20 POSITION, CRIMP; No. of Contacts:20Contacts; Product Range:8016 Series; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04M4673
Product Name Rack & Panel Connector, Female, 20 Position, Crimp; No. Of Contacts Avx Interconnect
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
“N” Series Bulkhead Receptacle, Female - 9311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details