KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 800R2R7CW500C

Description
KYOCERA AVX’s 800R offers superb performance in demanding high RF applications requiring consistent and reliable operation. The combination of optimized case geometry, highly conductive electrode formulations and proprietary dielectrics yields the lowest ESR and superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800R Series products are your best choice for high RF power applications from UHF through microwave frequencies.
Request a Quote
Description
KYOCERA AVX’s 800R offers superb performance in demanding high RF applications requiring consistent and reliable operation. The combination of optimized case geometry, highly conductive electrode formulations and proprietary dielectrics yields the lowest ESR and superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800R Series products are your best choice for high RF power applications from UHF through microwave frequencies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 800R Series is a range of NPO ceramic ultra-low ESR multilayer capacitors designed for high RF power applications from UHF through microwave frequencies. The series features a case size of 0.070″ × 0.090″, a rated working voltage of 500 WVDC, and a capacitance range of 1 pF to 100 pF with tolerances from ±0.1 pF to ±20%. The capacitors exhibit a temperature coefficient of capacitance of 0 ±30 PPM/°C from -55°C to +125°C, an insulation resistance of at least 105 Megohms at +25°C, and dielectric withstanding voltage of 250% of rated WVDC. They are RoHS compliant, feature tin-plated nickel barrier terminations, and offer ultra-low ESR and superior heat transfer characteristics. The series is optimized for high self-resonant frequency and includes applications such as filter networks, matching networks, and DC blocking in demanding RF systems.

Datasheet Summary
Powered by GS/AI

The 800R Series is a range of NPO ceramic ultra-low ESR multilayer capacitors designed for high RF power applications from UHF through microwave frequencies. The series features a case size of 0.070″ × 0.090″, a rated working voltage of 500 WVDC, and a capacitance range of 1 pF to 100 pF with tolerances from ±0.1 pF to ±20%. The capacitors exhibit a temperature coefficient of capacitance of 0 ±30 PPM/°C from -55°C to +125°C, an insulation resistance of at least 105 Megohms at +25°C, and dielectric withstanding voltage of 250% of rated WVDC. They are RoHS compliant, feature tin-plated nickel barrier terminations, and offer ultra-low ESR and superior heat transfer characteristics. The series is optimized for high self-resonant frequency and includes applications such as filter networks, matching networks, and DC blocking in demanding RF systems.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 800R2R7CW500C - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800R2R7CW500C
Hi-Q Multilayer Ceramic Capacitors 800R2R7CW500C
KYOCERA AVX’s 800R offers superb performance in demanding high RF applications requiring consistent and reliable operation. The combination of optimized case geometry, highly conductive electrode formulations and proprietary dielectrics yields the lowest ESR and superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800R Series products are your best choice for high RF power applications from UHF through microwave frequencies.

KYOCERA AVX’s 800R offers superb performance in demanding high RF applications requiring consistent and reliable operation. The combination of optimized case geometry, highly conductive electrode formulations and proprietary dielectrics yields the lowest ESR and superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800R Series products are your best choice for high RF power applications from UHF through microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 800R2R7CW500C
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
100pF 100V Capacitor - 60-P10G101J1-F - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers