Kyocera Corporation Ceramic Capacitors 800E472JAR2000XJ16

Description
800E SERIES NPO CERAMIC HIGH RF
Request a Quote Datasheet
Description
800E SERIES NPO CERAMIC HIGH RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-800E472JAR2000XJ16-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800E472JAR2000XJ16-ND
Ceramic Capacitors 478-800E472JAR2000XJ16-ND
800E SERIES NPO CERAMIC HIGH RF

800E SERIES NPO CERAMIC HIGH RF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-800E472JAR2000XJ16-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details