KYOCERA AVX Components Corporation Ceramic Capacitors 800E331JT3600XJ24

Description
800E SERIES NPO CERAMIC HIGH RF
Request a Quote Datasheet
Description
800E SERIES NPO CERAMIC HIGH RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-800E331JT3600XJ24-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800E331JT3600XJ24-ND
Ceramic Capacitors 478-800E331JT3600XJ24-ND
800E SERIES NPO CERAMIC HIGH RF

800E SERIES NPO CERAMIC HIGH RF

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 800E331JT3600XJ24 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800E331JT3600XJ24
Hi-Q Multilayer Ceramic Capacitors 800E331JT3600XJ24
KYOCERA AVX’s 800E Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800E Series products are your best choice for high RF power applications from VHF through microwave frequencies.

KYOCERA AVX’s 800E Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800E Series products are your best choice for high RF power applications from VHF through microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Capacitors Capacitors
Product Number 478-800E331JT3600XJ24-ND 800E331JT3600XJ24
Product Name Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details