The KYOCERA AVX 800C Series is a high RF power, ultra-low ESR multilayer ceramic capacitor designed for demanding applications from VHF through microwave frequencies. It features a Case C size measuring 0.250 inch by 0.250 inch, a capacitance range of 2.2 pF to 3000 pF, and a rated voltage of 3600 WVDC. The part uses NP0 dielectric with a temperature coefficient of 0 ±30 PPM/°C from -55°C to +125°C, offers a quality factor greater than 2000 at 1 MHz, and has an insulation resistance of 105 Megohms minimum at +25°C. The termination is RoHS compliant tin plated over a non-magnetic barrier, and the component is available in tape and reel packaging. Thermal performance and ultra-low ESR are optimized for high RF power applications.
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800C6R2BT3600X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |