KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
47pF 3600V (3.6kV) Ceramic Capacitor
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 800C470JTN3600X | 478-800C470JTN3600X-ND |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.70E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) |