KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 800C430FMS3600X

Description
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote
Description
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KYOCERA AVX 800C Series is a high RF power multilayer capacitor designed for VHF through microwave applications, featuring ultra-low ESR andESL, high Q, and a case size of 0.250" x 0.250". It utilizes NP0 dielectric with a temperature coefficient of 0 ±30 PPM/°C from -55°C to +125°C and offers a capacitance range of 2.2 pF to 3000 pF with rated working voltages up to 3600 WVDC. The part uses a non-magnetic microstrip termination (MS) and is RoHS compliant. It meets MIL-STD-202 environmental standards for thermal shock, moisture resistance, and life testing.

Datasheet Summary
Powered by GS/AI

The KYOCERA AVX 800C Series is a high RF power multilayer capacitor designed for VHF through microwave applications, featuring ultra-low ESR andESL, high Q, and a case size of 0.250" x 0.250". It utilizes NP0 dielectric with a temperature coefficient of 0 ±30 PPM/°C from -55°C to +125°C and offers a capacitance range of 2.2 pF to 3000 pF with rated working voltages up to 3600 WVDC. The part uses a non-magnetic microstrip termination (MS) and is RoHS compliant. It meets MIL-STD-202 environmental standards for thermal shock, moisture resistance, and life testing.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 800C430FMS3600X - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800C430FMS3600X
Hi-Q Multilayer Ceramic Capacitors 800C430FMS3600X
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.

KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 800C430FMS3600X
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details