The KYOCERA AVX 800C Series is a high RF power multilayer ceramic capacitor designed for demanding VHF to microwave applications, featuring ultra-low ESR, high Q, and a 3600 WVDC rating. It uses NP0 dielectric with a temperature coefficient of 0 ±30 PPM/°C and operates from -55°C to +125°C. The part is available in case size C measuring 0.250 inch × 0.250 inch with surface mount termination. It supports capacitance values from 2.2 pF to 3000 pF with tolerances of ±1%, ±2%, ±5%, or ±10%, and is RoHS compliant with tin-plated non-magnetic barrier terminations.
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800C302KTN500X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0030 microF |