The 800C Series is a high RF power multilayer ceramic capacitor designed for VHF through microwave applications, featuring ultra-low ESR, high Q, and a case size of 0.250" x 0.250". It operates from -55°C to +125°C with a capacitance tolerance of ±0.1 pF for the 2.1 pF value, a rated WVDC of 3600, and a zero temperature coefficient of ±30 PPM/°C. The part uses a non-magnetic barrier termination (MN) and is RoHS compliant.
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800C2R1BMN3600X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |