The KYOCERA AVX 800C Series is a high RF power, ultra-low ESR microwave capacitor designed for demanding applications from VHF through microwave frequencies. It features a Case C size of 0.250" x 0.250" (6.35 mm x 6.35 mm) and a capacitance of 2.0 pF with J tolerance (±5%), rated for 3600 WVDC. The part uses an NP0 dielectric with a temperature coefficient of 0 ±30 ppm/°C, ensuring ultra-stable performance. It has a maximum ESR of 0.0005 Ω at 1 MHz for capacitances above 10 pF, a quality factor greater than 2,000 at 1 MHz, and operates from -55°C to +125°C without derating. The termination is TN: RoHS-compliant, tin-plated over a non-magnetic barrier. The part is suitable for bypass, DC blocking, coupling, impedance matching, and tuning applications.
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800C2R0CTN3600X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |