The 800C Series is a high RF power ultra-low ESR multilayer ceramic capacitor designed for demanding applications from VHF through microwave frequencies, featuring an NP0 dielectric with a temperature coefficient of 0 ±30 PPM/°C and a case size of 0.250" x 0.250". It supports capacitance values from 2.2 pF to 3000 pF with voltage ratings up to 3600 WVDC, including a 500 WVDC option for this variant. The part has RoHS-compliant, non-magnetic barrier terminations (MS termination code) and a thermal resistance of 15°C/W, capable of handling up to 4 W power dissipation with a maximum case temperature of 125°C. Quality factor exceeds 2000 at 1 MHz for capacitances ≤10 pF and 0.0005 maximum dissipation factor for values >10 pF. All variants operate from -55°C to +125°C without derating.
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800C152GMS500X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0015 microF |