The KYOCERA AVX 800C Series is a high RF power, ultra-low ESR multilayer capacitor designed for VHF through microwave applications, featuring a C case size of 0.250" x 0.250" and operating from -55°C to +125°C with a rated voltage of 500 VDC. It offers capacitance values up to 3000 pF, a capacitance tolerance of ±5% (J code), and uses a tin-plated non-magnetic barrier termination. The series delivers an ESR as low as 0.005 Ω at 1 MHz, with a temperature coefficient of 0 ±30 ppm/°C, high insulation resistance exceeding 104 MΩ at 125°C, and is compliant with RoHS standards.
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800C122JTN500X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0012 microF |