The 800C Series is a high RF power, ultra-low ESR multilayer ceramic capacitor designed for demanding applications from VHF through microwave frequencies. It features a case size of 0.250" x 0.250", a capacitance range of 2.2 pF to 3000 pF, and a rated voltage of up to 3600 WVDC. The part uses an NP0 dielectric with a temperature coefficient of 0 ±30 PPM/°C and achieves a quality factor greater than 2,000 at 1 MHz. It is RoHS compliant, features a non-magnetic barrier termination, and is rated for operation from -55°C to +125°C. The part withstands a dielectric withstanding voltage of 120% of WVDC for capacitors rated above 1250 VDC. Packaging options include tape and reel or tray.
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800C120GAN3600X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.20E-5 microF |