Kyocera Corporation Ceramic Capacitors 800B4R7CT500XT1K

Description
4.7pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-800B4R7CT500XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

4.7pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-800B4R7CT500XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-800B4R7CT500XT1KTR-ND
Ceramic Capacitors 1284-800B4R7CT500XT1KTR-ND
4.7pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

4.7pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-800B4R7CT500XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-800B4R7CT500XT1KCT-ND
Ceramic Capacitors 1284-800B4R7CT500XT1KCT-ND
4.7pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

4.7pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1284-800B4R7CT500XT1KDKR-ND 1284-800B4R7CT500XT1KTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - M15G479D2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details