KYOCERA AVX Components Corporation Ceramic Capacitors 800B2R7BT500XT

Description
CAP CER 2.7PF 500V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 2.7PF 500V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-800B2R7BT500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B2R7BT500XTCT-ND
Ceramic Capacitors 478-800B2R7BT500XTCT-ND
CAP CER 2.7PF 500V C0G/NP0 1111

CAP CER 2.7PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B2R7BT500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B2R7BT500XTTR-ND
Ceramic Capacitors 478-800B2R7BT500XTTR-ND
CAP CER 2.7PF 500V C0G/NP0 1111

CAP CER 2.7PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B2R7BT500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B2R7BT500XTDKR-ND
Ceramic Capacitors 478-800B2R7BT500XTDKR-ND
CAP CER 2.7PF 500V C0G/NP0 1111

CAP CER 2.7PF 500V C0G/NP0 1111

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 800B2R7BT500XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800B2R7BT500XT
Hi-Q Multilayer Ceramic Capacitors 800B2R7BT500XT
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-800B2R7BT500XTCT-ND 478-800B2R7BT500XTDKR-ND 800B2R7BT500XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers