The KYOCERA AVX 800B Series is a high RF power, ultra-low ESR multilayer ceramic capacitor designed for VHF through microwave applications. It features a Case B size of 0.110" × 0.110", an NP0 dielectric with a temperature coefficient of ±30 ppm/°C from -55°C to +125°C, and a working voltage up to 500 VDC. The capacitor has an insulation resistance of 105 MΩ min at +25°C and 104 MΩ min at +125°C, with a quality factor greater than 2,000 at 1 MHz. It is RoHS compliant and available in tape and reel packaging. The part number 800B1R1CT500X corresponds to a 1.1 pF capacitor with ±0.1 pF tolerance, 500 VDC rating, and tin-plated nickel barrier terminations.
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800B1R1CT500X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |