The KYOCERA AVX 800B Series is a high RF power, ultra-low ESR multilayer ceramic capacitor designed for demanding applications from VHF through microwave frequencies. It features a Case B size of 0.110" × 0.110" with a thickness of 0.070", and uses a rugged NP0 dielectric with a temperature coefficient of ±30 ppm/°C from -55°C to +125°C. The part offers capacitance values up to 1000 pF, a working voltage up to 500 VDC, and complies with RoHS standards. It supports vertical tape and reel packaging and meets MIL-STD-202 environmental test standards. All variants share these core characteristics.
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800B131KT300XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.30E-4 microF |