Kyocera Corporation Ceramic Capacitors 800B120FT500XT1K

Description
12pF ±1% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
12pF ±1% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-800B120FT500XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B120FT500XT1KCT-ND
Ceramic Capacitors 478-800B120FT500XT1KCT-ND
12pF ±1% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

12pF ±1% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-800B120FT500XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B120FT500XT1KDKR-ND
Ceramic Capacitors 478-800B120FT500XT1KDKR-ND
12pF ±1% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

12pF ±1% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-800B120FT500XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B120FT500XT1KTR-ND
Ceramic Capacitors 478-800B120FT500XT1KTR-ND
12pF ±1% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

12pF ±1% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-800B120FT500XT1KCT-ND 478-800B120FT500XT1KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details