KYOCERA AVX Components Corporation SMD 250V 8.2pF 1pf Capacitor 800A8R2BT250XT

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 250V 8.2pF Tol .1pf Las Mkg Product overview: 800A8R2BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 8.2pF, 1pf. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 250V, 8.2pF, 1pf, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800A8R2BT250XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 250V 8.2pF Tol .1pf Las Mkg Product overview: 800A8R2BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 8.2pF, 1pf. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 250V, 8.2pF, 1pf, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800A8R2BT250XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 250V 8.2pF 1pf Capacitor
60-800A8R2BT250XT
SMD 250V 8.2pF 1pf Capacitor 60-800A8R2BT250XT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 250V 8.2pF Tol .1pf Las Mkg Product overview: 800A8R2BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 8.2pF, 1pf. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 250V, 8.2pF, 1pf, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800A8R2BT250XT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 250V 8.2pF Tol .1pf Las Mkg Product overview: 800A8R2BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 8.2pF, 1pf. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 250V, 8.2pF, 1pf, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800A8R2BT250XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Multilayer Ceramic Capacitors - 800A8R2BT250XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800A8R2BT250XT
Hi-Q Multilayer Ceramic Capacitors 800A8R2BT250XT
KYOCERA AVX’s 800A Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800 A Series products are your best choice for high RF power applications from UHF through microwave frequencies. Typical applications: UHF and Microwave Communications Systems, Wireless Communications, Public Safety Radio, Telecom, WiMAX, and Satellite Systems. Typical circuit applications: High RF Power Filter Networks, Combiners, Couplers, Matching Networks, Output Coupling, Antenna Coupling, and DC Blocking and Bypassing.

KYOCERA AVX’s 800A Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800 A Series products are your best choice for high RF power applications from UHF through microwave frequencies. Typical applications: UHF and Microwave Communications Systems, Wireless Communications, Public Safety Radio, Telecom, WiMAX, and Satellite Systems. Typical circuit applications: High RF Power Filter Networks, Combiners, Couplers, Matching Networks, Output Coupling, Antenna Coupling, and DC Blocking and Bypassing.

Supplier's Site Datasheet
Ceramic Capacitors - 1284-1749-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1749-1-ND
Ceramic Capacitors 1284-1749-1-ND
8.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

8.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1749-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1749-6-ND
Ceramic Capacitors 1284-1749-6-ND
8.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

8.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1749-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1749-2-ND
Ceramic Capacitors 1284-1749-2-ND
8.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

8.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-800A8R2BT250XT 800A8R2BT250XT 1284-1749-1-ND 1284-1749-6-ND
Product Name SMD 250V 8.2pF 1pf Capacitor Hi-Q Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-6 microF 8.20E-6 microF
WVAC 250 to ? volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers