KYOCERA AVX’s 800A Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800 A Series products are your best choice for high RF power applications from UHF through microwave frequencies. Typical applications: UHF and Microwave Communications Systems, Wireless Communications, Public Safety Radio, Telecom, WiMAX, and Satellite Systems. Typical circuit applications: High RF Power Filter Networks, Combiners, Couplers, Matching Networks, Output Coupling, Antenna Coupling, and DC Blocking and Bypassing.
3.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
3.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
3.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
| Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 800A3R9BT250XT4K | 1284-800A3R9BT250XT4KDKR-ND | 1284-800A3R9BT250XT4KTR-ND |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.90E-6 microF | ||
| WVDC | 250 volts | 250 volts | 250 volts |
| Lead Style | Tin Plated | Surface Mount (SMT) | Surface Mount (SMT) |