The KYOCERA AVX 800A Series is a range of NP0 dielectric multilayer ceramic capacitors designed for high RF power applications up to microwave frequencies, featuring ultra-low ESR, zero temperature coefficient, high Q, and high self-resonance. The capacitor has a Case A size of 0.055 inch by 0.055 inch and is available with tin-plated nickel barrier terminations. It supports a rated working voltage up to 250 WVDC, operates from -55°C to +125°C, and meets MIL-STD-202 environmental standards. Capacitance values range from 0.1 pF to 100 pF, with tolerance options including ±0.25 pF for the 2.2 pF variant. The part is RoHS compliant and offered in tape and reel packaging.
KYOCERA AVX’s 800A Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800 A Series products are your best choice for high RF power applications from UHF through microwave frequencies. Typical applications: UHF and Microwave Communications Systems, Wireless Communications, Public Safety Radio, Telecom, WiMAX, and Satellite Systems. Typical circuit applications: High RF Power Filter Networks, Combiners, Couplers, Matching Networks, Output Coupling, Antenna Coupling, and DC Blocking and Bypassing.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800A2R2CT250XT4K |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |