The 800A180JT250XT is a surface-mount multilayer ceramic capacitor from the 800A Series, designed for high RF power applications up to microwave frequencies. It has a case size of A (.055" x .055"), a capacitance of 18 pF with ±5% tolerance, and a rated working voltage of 250 VDC. The capacitor uses NP0 porcelain dielectric with zero temperature coefficient, ultra-low ESR, and operates from -55°C to +125°C. It features a tin-plated nickel barrier termination, RoHS compliance, and is supplied in tape and reel packaging. The part meets MIL-STD-202 environmental and reliability standards including thermal shock, moisture resistance, and 2000-hour life testing at 125°C with 200% WVDC applied.
Multilayer Ceramic Capacitors MLCC - SMD/SMT 250volts 18pF 5% NP0 Product overview: 800A180JT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800A180JT250XT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 60-800A180JT250XT |
| Product Name | SMD 18pF Capacitor |
| Configuration / Form Factor | Chip Capacitor |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.80E-5 microF |