KYOCERA AVX Components Corporation Ceramic Capacitors 800A0R6BT250XT4K

Description
0.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
0.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-800A0R6BT250XT4KDKR-ND - DigiKey
Thief River Falls, MN, United States
0.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

0.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-800A0R6BT250XT4KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-800A0R6BT250XT4KCT-ND
Ceramic Capacitors 1284-800A0R6BT250XT4KCT-ND
0.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

0.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-800A0R6BT250XT4KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-800A0R6BT250XT4KTR-ND
Ceramic Capacitors 1284-800A0R6BT250XT4KTR-ND
0.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

0.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 800A0R6BT250XT4K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800A0R6BT250XT4K
Hi-Q Multilayer Ceramic Capacitors 800A0R6BT250XT4K
KYOCERA AVX’s 800A Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800 A Series products are your best choice for high RF power applications from UHF through microwave frequencies. Typical applications: UHF and Microwave Communications Systems, Wireless Communications, Public Safety Radio, Telecom, WiMAX, and Satellite Systems. Typical circuit applications: High RF Power Filter Networks, Combiners, Couplers, Matching Networks, Output Coupling, Antenna Coupling, and DC Blocking and Bypassing.

KYOCERA AVX’s 800A Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800 A Series products are your best choice for high RF power applications from UHF through microwave frequencies. Typical applications: UHF and Microwave Communications Systems, Wireless Communications, Public Safety Radio, Telecom, WiMAX, and Satellite Systems. Typical circuit applications: High RF Power Filter Networks, Combiners, Couplers, Matching Networks, Output Coupling, Antenna Coupling, and DC Blocking and Bypassing.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 1284-800A0R6BT250XT4KDKR-ND 1284-800A0R6BT250XT4KCT-ND 800A0R6BT250XT4K
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers