AVX Corporation Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts 709296001123006

Description
Win Source Part Number: 1350423-709296001123 006 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Series: Stript™ 70-9296 Number of Positions: 1 Connector Type: Contact, Poke-In Wire Termination: Solder Contact Finish: Tin Package: Tape & Reel Wire Gauge: 18-24 AWG Contact Material: Phosphor Bronze Voltage Rating: 300 V Standard Package: 1,600 Style: Board to Cable/Wire Mating Cycles: 5 Mounting Type: Surface Mount, Bottom Entry Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1350423-709296001123 006 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Series: Stript™ 70-9296 Number of Positions: 1 Connector Type: Contact, Poke-In Wire Termination: Solder Contact Finish: Tin Package: Tape & Reel Wire Gauge: 18-24 AWG Contact Material: Phosphor Bronze Voltage Rating: 300 V Standard Package: 1,600 Style: Board to Cable/Wire Mating Cycles: 5 Mounting Type: Surface Mount, Bottom Entry Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts - 709296001123006 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
709296001123006
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts 709296001123006
Win Source Part Number: 1350423-709296001123 006 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Series: Stript™ 70-9296 Number of Positions: 1 Connector Type: Contact, Poke-In Wire Termination: Solder Contact Finish: Tin Package: Tape & Reel Wire Gauge: 18-24 AWG Contact Material: Phosphor Bronze Voltage Rating: 300 V Standard Package: 1,600 Style: Board to Cable/Wire Mating Cycles: 5 Mounting Type: Surface Mount, Bottom Entry Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: KYOCERA AVX

Win Source Part Number: 1350423-709296001123006
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Series: Stript™ 70-9296
Number of Positions: 1
Connector Type: Contact, Poke-In Wire
Termination: Solder
Contact Finish: Tin
Package: Tape & Reel
Wire Gauge: 18-24 AWG
Contact Material: Phosphor Bronze
Voltage Rating: 300 V
Standard Package: 1,600
Style: Board to Cable/Wire
Mating Cycles: 5
Mounting Type: Surface Mount, Bottom Entry
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: KYOCERA AVX

Buy Now Datasheet
Product Range Avx Interconnect - 29X7548 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Avx Interconnect
29X7548
Product Range Avx Interconnect 29X7548
Product Range:Poke Home 9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:9296 Series Single Poke Home WTB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:12A RoHS Compliant: Yes

Product Range:Poke Home 9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:9296 Series Single Poke Home WTB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:12A RoHS Compliant: Yes

Supplier's Site Datasheet
Product Range Avx Interconnect - 29X7549 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Avx Interconnect
29X7549
Product Range Avx Interconnect 29X7549
Product Range:Poke Home 9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:9296 Series Single Poke Home WTB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:12A RoHS Compliant: Yes

Product Range:Poke Home 9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:9296 Series Single Poke Home WTB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 709296001123006 29X7548
Product Name Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Product Range Avx Interconnect
Contact Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details