AVX Corporation Contact, Recpt, 18Awg Idc/idt, Full Reel; Product Range Avx Interconnect 709176001501006

Description
CONTACT, RECPT, 18AWG IDC/IDT, FULL REEL; Product Range:9176-500 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:18 AWG Stranded Wire; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, RECPT, 18AWG IDC/IDT, FULL REEL; Product Range:9176-500 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:18 AWG Stranded Wire; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Recpt, 18Awg Idc/idt, Full Reel; Product Range Avx Interconnect - 67R3980 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Recpt, 18Awg Idc/idt, Full Reel; Product Range Avx Interconnect
67R3980
Contact, Recpt, 18Awg Idc/idt, Full Reel; Product Range Avx Interconnect 67R3980
CONTACT, RECPT, 18AWG IDC/IDT, FULL REEL; Product Range:9176-500 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:18 AWG Stranded Wire; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, RECPT, 18AWG IDC/IDT, FULL REEL; Product Range:9176-500 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:18 AWG Stranded Wire; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Idc, 1Way, 18Awg; Product Range Avx Interconnect - 84R4526 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Idc, 1Way, 18Awg; Product Range Avx Interconnect
84R4526
Contact, Idc, 1Way, 18Awg; Product Range Avx Interconnect 84R4526
CONTACT, IDC, 1WAY, 18AWG; Product Range:9176-500 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:18 AWG Stranded Wire; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Current Rating:10A; ContactRoHS Compliant: Yes

CONTACT, IDC, 1WAY, 18AWG; Product Range:9176-500 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:18 AWG Stranded Wire; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Current Rating:10A; ContactRoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 18Awg Idc/idt; Product Range Avx Interconnect - 25T0911 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 18Awg Idc/idt; Product Range Avx Interconnect
25T0911
Contact, Receptacle, 18Awg Idc/idt; Product Range Avx Interconnect 25T0911
CONTACT, RECEPTACLE, 18AWG IDC/IDT; Product Range:9176-500 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:18 AWG Stranded Wire; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Current Rating:10ARoHS Compliant: Yes

CONTACT, RECEPTACLE, 18AWG IDC/IDT; Product Range:9176-500 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:18 AWG Stranded Wire; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Current Rating:10ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 67R3980
Product Name Contact, Recpt, 18Awg Idc/idt, Full Reel; Product Range Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1823233-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
PG Copper Threaded Electrode -  - Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details