AVX Corporation Contact, Compression, Smt, B-To-B Conn; Product Range Avx Interconnect 709155001615004

Description
CONTACT, COMPRESSION, SMT, B-TO-B CONN; Product Range:-; Contact Gender:-; Contact Termination Type:Surface Mount; For Use With:Single Compression Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes
Datasheet
Description
CONTACT, COMPRESSION, SMT, B-TO-B CONN; Product Range:-; Contact Gender:-; Contact Termination Type:Surface Mount; For Use With:Single Compression Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Compression, Smt, B-To-B Conn; Product Range Avx Interconnect - 40AH2571 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Compression, Smt, B-To-B Conn; Product Range Avx Interconnect
40AH2571
Contact, Compression, Smt, B-To-B Conn; Product Range Avx Interconnect 40AH2571
CONTACT, COMPRESSION, SMT, B-TO-B CONN; Product Range:-; Contact Gender:-; Contact Termination Type:Surface Mount; For Use With:Single Compression Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes

CONTACT, COMPRESSION, SMT, B-TO-B CONN; Product Range:-; Contact Gender:-; Contact Termination Type:Surface Mount; For Use With:Single Compression Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 40AH2571
Product Name Contact, Compression, Smt, B-To-B Conn; Product Range Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Contact, Socket, Crimp, 16-12Awg; Product Range Amp Te Connectivity - 71P8422 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
80/20 Brass Alloy - 48012A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details