AVX Corporation Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx 709150001040006

Description
CONTACT, POGO PIN, SURFACE MOUNT; Product Range:70-9150 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:AVX 70-9150 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes
Datasheet
Description
CONTACT, POGO PIN, SURFACE MOUNT; Product Range:70-9150 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:AVX 70-9150 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx - 84X0353 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx
84X0353
Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx 84X0353
CONTACT, POGO PIN, SURFACE MOUNT; Product Range:70-9150 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:AVX 70-9150 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes

CONTACT, POGO PIN, SURFACE MOUNT; Product Range:70-9150 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:AVX 70-9150 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx - 83X8501 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx
83X8501
Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx 83X8501
CONTACT, POGO PIN, SURFACE MOUNT; Product Range:70-9150 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:AVX 70-9150 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes

CONTACT, POGO PIN, SURFACE MOUNT; Product Range:70-9150 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:AVX 70-9150 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 84X0353
Product Name Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details