The KYOCERA AVX 700E Series consists of NPO porcelain high RF power multilayer capacitors with a case size of 0.380" x 0.380", capacitance range from 1 pF to 2200 pF, and extended working voltage up to 7200 VDC. These capacitors feature low ESR/ESL, high Q, ultra-stable performance under high RF current and voltage, and operate from -55°C to +125°C with a temperature coefficient of ±30 PPM/°C. They meet Mil-STD-202 for thermal shock, moisture resistance, and life testing, and offer termination styles including tin/lead solder plated over nickel barrier. Insulation resistance is 105 Megohms minimum at 25°C and 104 Megohms minimum at 125°C under 500 VDC. The design supports applications in HF/RF power amplifiers, plasma chambers, transmitters, medical MRI coils, and antenna tuning.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700E Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications with NPO performance. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring ex-tended protection against arc-over and corona.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700E161GMN7200X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.60E-4 microF |