Kyocera Corporation Ceramic Capacitors 700B820JW500XT

Description
82pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
82pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-1744-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1744-6-ND
Ceramic Capacitors 1284-1744-6-ND
82pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

82pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1744-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1744-2-ND
Ceramic Capacitors 1284-1744-2-ND
82pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

82pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1744-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1744-1-ND
Ceramic Capacitors 1284-1744-1-ND
82pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

82pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 500V 82pF Capacitor
60-700B820JW500XT
SMD 500V 82pF Capacitor 60-700B820JW500XT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 500V 82pF Tol 5% Las Mkg Product overview: 700B820JW500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 82pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 82pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-700B820JW500XT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 500V 82pF Tol 5% Las Mkg Product overview: 700B820JW500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 82pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 82pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-700B820JW500XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1284-1744-6-ND 1284-1744-2-ND 60-700B820JW500XT
Product Name Ceramic Capacitors Ceramic Capacitors SMD 500V 82pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers