KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 700B6R8KT500X

Description
KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.
Request a Quote
Description
KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700B Series is a family of RF/microwave multilayer capacitors with a case size of 0.110" x 0.110", offering capacitance values from 0.1 pF to 5100 pF and a maximum working voltage of 1500 VDC. These capacitors feature low ESR/ESL, high Q, zero temperature coefficient of capacitance, and hermetic porcelain or ceramic construction, suitable for bypass, coupling, impedance matching, and RF power applications. They comply with EIA-198, MIL-PRF-55681, and MIL-PRF-123 standards, and are rated for operation from -55°C to +175°C depending on capacitance value. The part 700B6R8KT500X is a variant within this series with a capacitance of 6.8 pF, ±10% tolerance, 500 VDC working voltage, and W termination style.

Datasheet Summary
Powered by GS/AI

The 700B Series is a family of RF/microwave multilayer capacitors with a case size of 0.110" x 0.110", offering capacitance values from 0.1 pF to 5100 pF and a maximum working voltage of 1500 VDC. These capacitors feature low ESR/ESL, high Q, zero temperature coefficient of capacitance, and hermetic porcelain or ceramic construction, suitable for bypass, coupling, impedance matching, and RF power applications. They comply with EIA-198, MIL-PRF-55681, and MIL-PRF-123 standards, and are rated for operation from -55°C to +175°C depending on capacitance value. The part 700B6R8KT500X is a variant within this series with a capacitance of 6.8 pF, ±10% tolerance, 500 VDC working voltage, and W termination style.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 700B6R8KT500X - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
700B6R8KT500X
Hi-Q Multilayer Ceramic Capacitors 700B6R8KT500X
KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.

KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 700B6R8KT500X
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011527 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details