The 700B Series is a range of RF/microwave multilayer capacitors with a Case B size of 0.110" x 0.110", capacitance ranging from 0.1 pF to 5100 pF, and extended working voltage up to 1500 VDC. It features low ESR/ESL, high Q, zero temperature coefficient, and high self-resonance, with porcelain or ceramic construction providing a hermetic, rugged package. The part meets EIA-198, MIL-PRF-55681, and MIL-PRF-123 standards and is available in surface mount and leaded termination styles including tin/lead solder plated over nickel barrier. It operates from -55°C to +175°C depending on capacitance value and complies with MIL-STD-202 for thermal shock, moisture resistance, and humidity.
KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700B5R1CW500XT1K |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |