The 700B Series is a range of RF/microwave multilayer capacitors with a Case B size of 0.110 inch by 0.110 inch, offering capacitance values from 0.1 pF to 5100 pF and extended operating voltage up to 1500 VDC. The part 700B510JW500XT corresponds to a 510 pF capacitor with ±5% tolerance, 500 VDC rated voltage, tin/lead solder plated termination, and tape and reel packaging. It features low ESR/ESL, high Q, zero temperature coefficient of capacitance, and operates from -55°C to +175°C for capacitances up to 200 pF. The device meets MIL-PRF-55681 and MIL-PRF-123 standards, and is hermetically sealed with porcelain or ceramic construction. High self-resonance and stable performance make it suitable for RF power amplifiers, filtering, and tuning applications.
KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700B510JW500XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 5.10E-5 microF |