KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700B472JT50XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0047 microF |