KYOCERA AVX Components Corporation Ceramic Capacitors 700B151JT300XT

Description
150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-700B151JT300XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700B151JT300XTTR-ND
Ceramic Capacitors 478-700B151JT300XTTR-ND
150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-700B151JT300XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700B151JT300XTDKR-ND
Ceramic Capacitors 478-700B151JT300XTDKR-ND
150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-700B151JT300XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700B151JT300XTCT-ND
Ceramic Capacitors 478-700B151JT300XTCT-ND
150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 300V 150pF Capacitor
60-700B151JT300XT
SMD 300V 150pF Capacitor 60-700B151JT300XT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 300V 150pF Tol 5% Las Mkg Product overview: 700B151JT300XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 300V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-700B151JT300XT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 300V 150pF Tol 5% Las Mkg Product overview: 700B151JT300XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 300V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-700B151JT300XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Multilayer Ceramic Capacitors - 700B151JT300XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
700B151JT300XT
Hi-Q Multilayer Ceramic Capacitors 700B151JT300XT
KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.

KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-700B151JT300XTTR-ND 478-700B151JT300XTDKR-ND 60-700B151JT300XT 700B151JT300XT
Product Name Ceramic Capacitors Ceramic Capacitors SMD 300V 150pF Capacitor Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 337XMPL6R3YG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details