The 700B Series is a family of RF/microwave multilayer capacitors with a case size of 0.110" x 0.110", offering capacitance values from 0.1 pF to 5100 pF and extended working voltage up to 1500 VDC. These capacitors feature low ESR/ESL, high Q, zero temperature coefficient of capacitance (±30 PPM/°C from -55°C to +125°C), and operate from -55°C to +175°C depending on capacitance value. Constructed with porcelain or ceramic materials, they provide a hermetic package and meet EIA-198, MIL-PRF-55681, and MIL-PRF-123 standards. All variants share the same mechanical dimensions and environmental ratings, including thermal shock, moisture resistance, and dielectric withstanding voltage tests.
KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700B122KW50XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0012 microF |