Silicon RF Capacitors / Thin Film 150V 6.8pF Tol .25pF Las Mkg Product overview: 700A6R8CW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 6.8pF, 25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150V, 6.8pF, 25pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-700A6R8CW150XT can be used for catalog matching and distributor lookup.
6.8pF ±0.25pF 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
6.8pF ±0.25pF 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
6.8pF ±0.25pF 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 68-700A6R8CW150XT | 1284-1737-2-ND | 1284-1737-6-ND |
| Product Name | 150V 6.8pF 25pF Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Capacitance Range | 6.80E-6 microF | ||
| Packing Method | Reel | Tape Reel | Digi-Reel® |
| Applications | High Frequency; RF / Microwave; Bypass | High Frequency; RF / Microwave; Bypass |