The 700A Series RF/Microwave Multilayer Capacitors are compact, hermetic devices designed for bypass, coupling, tuning, and DC blocking in RF and microwave applications. They feature a Case A size of 0.055" x 0.055", a capacitance range of 0.1 pF to 1000 pF, and an extended working voltage up to 250 VDC. The capacitors exhibit zero temperature coefficient, low ESR/ESL, high Q, and high self-resonance. They operate from -55°C to +125°C and meet MIL-PRF-55681 standards. The part 700A431FW150XC100 corresponds to a 430 pF capacitor with ±5% tolerance and 150 VDC rated voltage, packaged in tape and reel.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700A431FW150XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 4.30E-4 microF |