The 700A Series is a range of RF/microwave multilayer capacitors with a Case A size of 0.055" x 0.055", offering capacitance values from 0.1 pF to 1000 pF, an extended working voltage up to 250 VDC, and zero temperature coefficient. The capacitors feature low ESR/ESL, high Q, high self-resonance, and are suitable for bypass, coupling, tuning, and DC blocking applications. They meet MIL-PRF-55681 and are qualified under QPL standards, with operating temperatures from -55°C to +125°C, insulation resistance exceeding 100 Megohms at rated WVDC, and solderability per MIL-STD-208. Capacitance tolerances range from ±0.1 pF to ±20%, and termination styles include tin/lead solder plated over nickel. The part number 700A300FT150XC100 corresponds to a 300 pF capacitor with ±5% tolerance, 150 VDC WVDC, and is packaged in tape and reel with vertical orientation, consistent with the series specifications.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700A300FT150XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 3.00E-5 microF |