KYOCERA AVX Components Corporation Ceramic Capacitors 700A102FW50XT

Description
CAP CER 1000PF 50V C0G/NP0 0505
Request a Quote Datasheet
Description
CAP CER 1000PF 50V C0G/NP0 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-700A102FW50XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A102FW50XTDKR-ND
Ceramic Capacitors 478-700A102FW50XTDKR-ND
CAP CER 1000PF 50V C0G/NP0 0505

CAP CER 1000PF 50V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - 478-700A102FW50XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A102FW50XTCT-ND
Ceramic Capacitors 478-700A102FW50XTCT-ND
CAP CER 1000PF 50V C0G/NP0 0505

CAP CER 1000PF 50V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - 478-700A102FW50XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A102FW50XTTR-ND
Ceramic Capacitors 478-700A102FW50XTTR-ND
CAP CER 1000PF 50V C0G/NP0 0505

CAP CER 1000PF 50V C0G/NP0 0505

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-700A102FW50XTDKR-ND 478-700A102FW50XTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor, Ceramic;33pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186283 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details