AVX Corporation Contact, Plug, Single, Btb; Product Range Avx Interconnect 70 9159 001 401 006

Description
CONTACT, PLUG, SINGLE, BTB; Product Range:Coplanar 70-9159 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:Coplanar 70-9159 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; RoHS Compliant: Yes
Datasheet
Description
CONTACT, PLUG, SINGLE, BTB; Product Range:Coplanar 70-9159 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:Coplanar 70-9159 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Plug, Single, Btb; Product Range Avx Interconnect - 06X1881 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Plug, Single, Btb; Product Range Avx Interconnect
06X1881
Contact, Plug, Single, Btb; Product Range Avx Interconnect 06X1881
CONTACT, PLUG, SINGLE, BTB; Product Range:Coplanar 70-9159 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:Coplanar 70-9159 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; RoHS Compliant: Yes

CONTACT, PLUG, SINGLE, BTB; Product Range:Coplanar 70-9159 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:Coplanar 70-9159 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 06X1881
Product Name Contact, Plug, Single, Btb; Product Range Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1123343-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details