AVX Corporation RF Connectors / Coaxial Connectors 6791001003005

Description
RF Connectors / Coaxial Connectors 50 Ohm 2.7-3.10mm 0.5A 125VAC RF IDC
Datasheet
Description
RF Connectors / Coaxial Connectors 50 Ohm 2.7-3.10mm 0.5A 125VAC RF IDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 006791001003005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
006791001003005
RF Connectors / Coaxial Connectors 006791001003005
RF Connectors / Coaxial Connectors 50 Ohm 2.7-3.10mm 0.5A 125VAC RF IDC

RF Connectors / Coaxial Connectors 50 Ohm 2.7-3.10mm 0.5A 125VAC RF IDC

Buy Now Datasheet
Rf Coaxial Conn, Jack, 6Ghz, Cable; Connector Type Kyocera Avx - 66AH1478 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial Conn, Jack, 6Ghz, Cable; Connector Type Kyocera Avx
66AH1478
Rf Coaxial Conn, Jack, 6Ghz, Cable; Connector Type Kyocera Avx 66AH1478
RF COAXIAL CONN, JACK, 6GHZ, CABLE; Connector Type:RF Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Horizontal; Impedance:-; Coaxial Cable Types:2.7mm-3.1mm Coaxial Cable; Contact Material:Copper RoHS Compliant: Yes

RF COAXIAL CONN, JACK, 6GHZ, CABLE; Connector Type:RF Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Horizontal; Impedance:-; Coaxial Cable Types:2.7mm-3.1mm Coaxial Cable; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 006791001003005 66AH1478
Product Name RF Connectors / Coaxial Connectors Rf Coaxial Conn, Jack, 6Ghz, Cable; Connector Type Kyocera Avx
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 7122996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details