The NELC-2-1 is a 2.4mm end launch connector designed for DC to 50GHz applications, featuring a passivated stainless steel outer conductor, PEI and PTFE dielectric, and a gold-plated beryllium copper inner conductor. It has a maximum VSWR of 1.3 and operates from -55°C to +165°C. The connector is reusable, requires no welding, and allows for easy installation. Its impedance is 50Ω.
kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NELC-2-1 |
| Product Name | End Launch Connectors |
| Connector Type | 2.4mm Connector |