Kyocera Corporation Ceramic Capacitors 65N103MCJIA

Description
10000pF ±20% 250VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 250VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 65N103MCJIA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
65N103MCJIA-ND
Ceramic Capacitors 65N103MCJIA-ND
10000pF ±20% 250VAC Ceramic Capacitor Radial, Disc

10000pF ±20% 250VAC Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 65N103MCJIA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
65N103MCJIA
Ceramic Capacitors 65N103MCJIA
CAP CER 10000PF 250VAC RADIAL

CAP CER 10000PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 65N103MCJIA-ND 65N103MCJIA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers