AVX Corporation Card Edge Conn, Dual Side, 20Pos, Cable; Card Edge Connector Type Avx Interconnect 6338020000042

Description
CARD EDGE CONN, DUAL SIDE, 20POS, CABLE; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:20 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Straight ; Contact Termination Type:IDC / IDT RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 20POS, CABLE; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:20 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Straight ; Contact Termination Type:IDC / IDT RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 15J1633, is a dual-side connector designed for cable mounting with 20 positions. It accommodates printed circuit boards with a thickness of 1.6mm and is compatible with other leading manufacturers. The connector features copper alloy contacts that are selectively gold-plated over nickel, ensuring reliable electrical performance. It has a current rating of 1 ampere at a maximum ambient temperature of 70°C and supports a working voltage of 350V DC or AC peak. The insulation resistance exceeds 1000 megohms, and it can withstand a voltage proof of 1050V DC or AC peak. The operating temperature range is from -55°C to +105°C, making it suitable for various applications. The connector is RoHS compliant and can accept wire gauges of 26 AWG and 28 AWG for both solid and stranded wires.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 15J1633, is a dual-side connector designed for cable mounting with 20 positions. It accommodates printed circuit boards with a thickness of 1.6mm and is compatible with other leading manufacturers. The connector features copper alloy contacts that are selectively gold-plated over nickel, ensuring reliable electrical performance. It has a current rating of 1 ampere at a maximum ambient temperature of 70°C and supports a working voltage of 350V DC or AC peak. The insulation resistance exceeds 1000 megohms, and it can withstand a voltage proof of 1050V DC or AC peak. The operating temperature range is from -55°C to +105°C, making it suitable for various applications. The connector is RoHS compliant and can accept wire gauges of 26 AWG and 28 AWG for both solid and stranded wires.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 20Pos, Cable; Card Edge Connector Type Avx Interconnect - 15J1633 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20Pos, Cable; Card Edge Connector Type Avx Interconnect
15J1633
Card Edge Conn, Dual Side, 20Pos, Cable; Card Edge Connector Type Avx Interconnect 15J1633
CARD EDGE CONN, DUAL SIDE, 20POS, CABLE; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:20 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Straight ; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20POS, CABLE; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:20 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Straight; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15J1633
Product Name Card Edge Conn, Dual Side, 20Pos, Cable; Card Edge Connector Type Avx Interconnect
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10061196-10000TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers