AVX Corporation Card Edge Conn, Dual Side, 20Pos, Cable; Card Edge Connector Type Avx Interconnect 6338020000040

Description
CARD EDGE CONN, DUAL SIDE, 20POS, CABLE; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:20 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Straight ; Contact Termination Type:IDC / IDT RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 20POS, CABLE; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:20 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Straight ; Contact Termination Type:IDC / IDT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 20Pos, Cable; Card Edge Connector Type Avx Interconnect - 15J1632 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20Pos, Cable; Card Edge Connector Type Avx Interconnect
15J1632
Card Edge Conn, Dual Side, 20Pos, Cable; Card Edge Connector Type Avx Interconnect 15J1632
CARD EDGE CONN, DUAL SIDE, 20POS, CABLE; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:20 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Straight ; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20POS, CABLE; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:20 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Straight; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15J1632
Product Name Card Edge Conn, Dual Side, 20Pos, Cable; Card Edge Connector Type Avx Interconnect
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAAN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers