Kyocera Corporation Ceramic Capacitors 61V331MCDCA

Description
330pF ±20% 400VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
330pF ±20% 400VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 61V331MCDCA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
61V331MCDCA-ND
Ceramic Capacitors 61V331MCDCA-ND
330pF ±20% 400VAC Ceramic Capacitor Radial, Disc

330pF ±20% 400VAC Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 61V331MCDCA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
61V331MCDCA
Ceramic Capacitors 61V331MCDCA
CAP CER 330PF 400VAC RADIAL

CAP CER 330PF 400VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 61V331MCDCA-ND 61V331MCDCA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH111J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details