Kyocera Corporation Ceramic Capacitors 61V152MCHCA

Description
1500pF ±20% 400VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 400VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 61V152MCHCA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
61V152MCHCA-ND
Ceramic Capacitors 61V152MCHCA-ND
1500pF ±20% 400VAC Ceramic Capacitor Radial, Disc

1500pF ±20% 400VAC Ceramic Capacitor Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 61V152MCHCA-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P30U124M1 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details