AVX Corporation Connector Cover, Plastic; Accessory Type Avx Interconnect 609159330601000

Description
CONNECTOR COVER, PLASTIC; Accessory Type:Connector Cover; For Use With:9159 Series 6 Position Wire Plug; Connector Body Material:Nylon (Polyamide) Body; Product Range:9159 Series; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet
Description
CONNECTOR COVER, PLASTIC; Accessory Type:Connector Cover; For Use With:9159 Series 6 Position Wire Plug; Connector Body Material:Nylon (Polyamide) Body; Product Range:9159 Series; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Cover, Plastic; Accessory Type Avx Interconnect - 52R7551 - Newark, An Avnet Company
Chicago, IL, United States
Connector Cover, Plastic; Accessory Type Avx Interconnect
52R7551
Connector Cover, Plastic; Accessory Type Avx Interconnect 52R7551
CONNECTOR COVER, PLASTIC; Accessory Type:Connector Cover; For Use With:9159 Series 6 Position Wire Plug; Connector Body Material:Nylon (Polyamide) Body; Product Range:9159 Series; Enclosure Material:Plastic RoHS Compliant: Yes

CONNECTOR COVER, PLASTIC; Accessory Type:Connector Cover; For Use With:9159 Series 6 Position Wire Plug; Connector Body Material:Nylon (Polyamide) Body; Product Range:9159 Series; Enclosure Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 52R7551
Product Name Connector Cover, Plastic; Accessory Type Avx Interconnect
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9542000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.56 inch (39.5 mm)
View Details
Cover - 897-2001 - WAGO
Specs
Type Cap
Width 0.7953 inch (20.2 mm)
Length 0.7953 inch (20.2 mm)
View Details
D Sub Backshells - 458064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Aluminum; Aluminium
View Details